TE Connectivity Splices 183597-1

Description
Body Features Insulation Material : Polyamide Insulation Type : Pre-Insulated Plating Material : Electro - Tin Primary Product Color : Blue Primary Product Material : Copper Alloy Splice Features : Standard Weight per Piece (G) : 1.35 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 4.6 MM  [.181 INCH ] Barrel Inside Diameter : 4.6 MM  [.181 INCH ] Barrel Inside Diameter (Min) : .18 MM  [4.6 INCH ] Overall Product Length : 1.24 MM  [31.5 INCH ] Terminal Material Thickness : .04 MM  [.9 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Barrel Style : Standard Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions High Temperature Rating : 125 DEGC  [257 DEGF ] Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC , 125 DEGC  [257 DEGF , -67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Polyamide Insulation Type : Pre-Insulated Plating Material : Electro - Tin Primary Product Color : Blue Primary Product Material : Copper Alloy Splice Features : Standard Weight per Piece (G) : 1.35 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 4.6 MM  [.181 INCH ] Barrel Inside Diameter : 4.6 MM  [.181 INCH ] Barrel Inside Diameter (Min) : .18 MM  [4.6 INCH ] Overall Product Length : 1.24 MM  [31.5 INCH ] Terminal Material Thickness : .04 MM  [.9 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Barrel Style : Standard Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions High Temperature Rating : 125 DEGC  [257 DEGF ] Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC , 125 DEGC  [257 DEGF , -67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 183597-1 - TE Connectivity
Berwyn, PA, United States
Splices
183597-1
Splices 183597-1
Body Features Insulation Material : Polyamide Insulation Type : Pre-Insulated Plating Material : Electro - Tin Primary Product Color : Blue Primary Product Material : Copper Alloy Splice Features : Standard Weight per Piece (G) : 1.35 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 4.6 MM  [.181 INCH ] Barrel Inside Diameter : 4.6 MM  [.181 INCH ] Barrel Inside Diameter (Min) : .18 MM  [4.6 INCH ] Overall Product Length : 1.24 MM  [31.5 INCH ] Terminal Material Thickness : .04 MM  [.9 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Barrel Style : Standard Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions High Temperature Rating : 125 DEGC  [257 DEGF ] Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC , 125 DEGC  [257 DEGF , -67 - 257 DEGF ]

Body Features


  • Insulation Material : Polyamide
  • Insulation Type : Pre-Insulated
  • Plating Material : Electro - Tin
  • Primary Product Color : Blue
  • Primary Product Material : Copper Alloy
  • Splice Features : Standard
  • Weight per Piece (G) : 1.35

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 1

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 4.6 MM  [.181 INCH ]
  • Barrel Inside Diameter : 4.6 MM  [.181 INCH ]
  • Barrel Inside Diameter (Min) : .18 MM  [4.6 INCH ]
  • Overall Product Length : 1.24 MM  [31.5 INCH ]
  • Terminal Material Thickness : .04 MM  [.9 INCH ]
  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 1000

Product Type Features


  • Barrel Style : Standard
  • Sealable : Yes
  • Serrated : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • High Temperature Rating : 125 DEGC  [257 DEGF ]
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC , 125 DEGC  [257 DEGF , -67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 183597-1
Product Name Splices
Material Electro – Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details