TE Connectivity Splices 183596-1

Description
Body Features Insulation Material : Polyamide Insulation Type : Pre-Insulated Primary Product Color : Red Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .15 MM  [3.7 INCH ] Compatible Insulation Diameter Range : 3.7 MM  [.145 INCH ] Product Length : 1.24 MM  [31.5 INCH ] Terminal Material Thickness : .04 MM  [1 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Polyamide Insulation Type : Pre-Insulated Primary Product Color : Red Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .15 MM  [3.7 INCH ] Compatible Insulation Diameter Range : 3.7 MM  [.145 INCH ] Product Length : 1.24 MM  [31.5 INCH ] Terminal Material Thickness : .04 MM  [1 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 183596-1 - TE Connectivity
Berwyn, PA, United States
Splices
183596-1
Splices 183596-1
Body Features Insulation Material : Polyamide Insulation Type : Pre-Insulated Primary Product Color : Red Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .15 MM  [3.7 INCH ] Compatible Insulation Diameter Range : 3.7 MM  [.145 INCH ] Product Length : 1.24 MM  [31.5 INCH ] Terminal Material Thickness : .04 MM  [1 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Polyamide
  • Insulation Type : Pre-Insulated
  • Primary Product Color : Red
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 1

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .15 MM  [3.7 INCH ]
  • Compatible Insulation Diameter Range : 3.7 MM  [.145 INCH ]
  • Product Length : 1.24 MM  [31.5 INCH ]
  • Terminal Material Thickness : .04 MM  [1 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 183596-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details