TE Connectivity Power Relays 1833011-6

Description
Body Features Case Color : Natural Product Weight : 11 G  [.388 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 15 - 20, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Relay Terminal Type : PCB-THT Switch Arrangement : 1 Form A (SPST-NO) Dimensions Height Class (Mechanical) (MM) : 16 - 20 Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 17.9 MM  [.705 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.8 MM  [.504 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 1086 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000, 5000, 2500 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Shock : 100G's, 6ms Vibration : 5G's, 0 - 500Hz Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Case Color : Natural Product Weight : 11 G  [.388 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 15 - 20, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Relay Terminal Type : PCB-THT Switch Arrangement : 1 Form A (SPST-NO) Dimensions Height Class (Mechanical) (MM) : 16 - 20 Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 17.9 MM  [.705 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.8 MM  [.504 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 1086 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000, 5000, 2500 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Shock : 100G's, 6ms Vibration : 5G's, 0 - 500Hz Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RZF series power relay is a PCB-mounted device with 1 Form A contacts rated for 16 A at 250 VAC and a 530 mW DC coil operating from 5 to 48 V, designed for appliance and industrial applications. It features both through-hole PCB terminals and top-mounted 0.187 x 0.020 in (4.8 x 0.5 mm) quick connect tabs for load connections, with a mounted height of 17.9 mm without terminals. The relay meets IEC 60335-1, 5th edition (GWT), and is UL recognized, VDE approved, and CQC certified. Contacts are AgNi material, with a dielectric strength of 5,000 Vrms between coil and contacts, and an ambient temperature rating up to 85°C.

Datasheet Summary
Powered by GS/AI

The RZF series power relay is a PCB-mounted device with 1 Form A contacts rated for 16 A at 250 VAC and a 530 mW DC coil operating from 5 to 48 V, designed for appliance and industrial applications. It features both through-hole PCB terminals and top-mounted 0.187 x 0.020 in (4.8 x 0.5 mm) quick connect tabs for load connections, with a mounted height of 17.9 mm without terminals. The relay meets IEC 60335-1, 5th edition (GWT), and is UL recognized, VDE approved, and CQC certified. Contacts are AgNi material, with a dielectric strength of 5,000 Vrms between coil and contacts, and an ambient temperature rating up to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1833011-6 - TE Connectivity
Berwyn, PA, United States
Power Relays
1833011-6
Power Relays 1833011-6
Body Features Case Color : Natural Product Weight : 11 G  [.388 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 15 - 20, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Relay Terminal Type : PCB-THT Switch Arrangement : 1 Form A (SPST-NO) Dimensions Height Class (Mechanical) (MM) : 16 - 20 Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 17.9 MM  [.705 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.8 MM  [.504 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 1086 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000, 5000, 2500 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Shock : 100G's, 6ms Vibration : 5G's, 0 - 500Hz Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Case Color : Natural
  • Product Weight : 11 G  [.388 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 15 - 20, 10 - 20
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 1
  • Contact Plating Material : Silver Nickel
  • Relay Terminal Type : PCB-THT
  • Switch Arrangement : 1 Form A (SPST-NO)

Dimensions


  • Height Class (Mechanical) (MM) : 16 - 20
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 17.9 MM  [.705 INCH ]
  • Product Length : 29 MM  [1.142 INCH ]
  • Product Width : 12.8 MM  [.504 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 500 - 600
  • Coil Power Rating DC (MILW) : 530
  • Coil Resistance (OHM) : 1086
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 16
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000, 5000, 2500 - 5000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Shock : 100G's, 6ms
  • Vibration : 5G's, 0 - 500Hz

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, Spst-No, 16A, 24Vdc, Th; Contact Configuration Schrack Te Connectivity - 75AC1759 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 16A, 24Vdc, Th; Contact Configuration Schrack Te Connectivity
75AC1759
Power Relay, Spst-No, 16A, 24Vdc, Th; Contact Configuration Schrack Te Connectivity 75AC1759
POWER RELAY, SPST-NO, 16A, 24VDC, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:RZF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 16A, 24VDC, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:RZF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1833011-6 1833011-6 75AC1759
Product Name Power Relays Relays Power Relay, Spst-No, 16A, 24Vdc, Th; Contact Configuration Schrack Te Connectivity
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1393258-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - 1-1618006-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393194-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers