16 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Win Source Part Number: 1363800-183077-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Base Product Number: 183077
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 16
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 17-16
Contact Size: 16
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic
TE Connectivitys CPC Series 1 & 2 cable mount shells are designed to provide a quick, safe and convenient connection system, with a securing screw-down coupling ring and standard and low-density variants available. The circular configuration of contacts ensures efficient use of board space. TE Connectivity CPCs are made from high quality thermoplastic housing, resulting in a robust design that is ideal for prolonged use.
Number of Contacts = 16
Gender = Female
Body Orientation = Straight
Length = 34.4mm
Width = 29.4mm
Depth = 32.9mm
Housing Material = Nylon
CAD Drawing = 3D CAD Model
TE Connectivitys CPC Series 1 & 2 cable mount shells are designed to provide a quick, safe and convenient connection system, with a securing screw-down coupling ring and standard and low-density variants available. The circular configuration of contacts ensures efficient use of board space. TE Connectivity CPCs are made from high quality thermoplastic housing, resulting in a robust design that is ideal for prolonged use.
Number of Contacts = 16
Gender = Female
Body Orientation = Straight
Length = 34.4mm
Width = 29.4mm
Depth = 32.9mm
Housing Material = Nylon
CAD Drawing = 3D CAD Model
Delivery on production packaging - Bag. This product is non-returnable.
CIR CONNECTOR RCPT, SZ17, 16POS, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts;
Circular Connector, CPC Series 1, Receptacle, 16, Pin, Cable Mount, 17-16 RoHS Compliant: Yes
DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | A99558-ND | 1363800-183077-1 | 6693188 | 12H0356 |
Product Name | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Cir Connector Rcpt, Sz17, 16Pos, Free Hanging; Product Range Amp - Te Connectivity | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |