TE Connectivity Circular Connector Keying Plugs 183047-1

Description
Body Features Keying Plug Color : Gray Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Cavity Type : Pin Cavities Product Type Features Accessory Type : Keying Plug Product Type : Accessory Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Keying Plug Color : Gray Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Cavity Type : Pin Cavities Product Type Features Accessory Type : Keying Plug Product Type : Accessory Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Keying Plugs - 183047-1 - TE Connectivity
Berwyn, PA, United States
Circular Connector Keying Plugs
183047-1
Circular Connector Keying Plugs 183047-1
Body Features Keying Plug Color : Gray Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Cavity Type : Pin Cavities Product Type Features Accessory Type : Keying Plug Product Type : Accessory Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Keying Plug Color : Gray

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Connector Cavity Type : Pin Cavities

Product Type Features


  • Accessory Type : Keying Plug
  • Product Type : Accessory
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Keying Plug Pin Cont. 16-12 Amp - Te Connectivity - 97X8133 - Newark, An Avnet Company
Chicago, IL, United States
Keying Plug Pin Cont. 16-12 Amp - Te Connectivity
97X8133
Keying Plug Pin Cont. 16-12 Amp - Te Connectivity 97X8133
KEYING PLUG PIN CONT. 16-12

KEYING PLUG PIN CONT. 16-12

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 183047-1 97X8133
Product Name Circular Connector Keying Plugs Keying Plug Pin Cont. 16-12 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0016-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1734-1060-20-0622CT-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers