TE Connectivity Circular Connector Housings 183040-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A99556-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A99556-ND
Circular Connector Housings A99556-ND
14 Position Circular Connector Receptacle Housing Panel Mount

14 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363669-183040-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363669-183040-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363669-183040-1
Win Source Part Number: 1363669-183040-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 52 pct. Type: For Male Pins MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 1 Package: Bulk Product Status: Active Base Product Number: 183040 Mounting Type: Panel Mount HTSUS: 8538.90.6000 ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 14 Fastening Type: Threaded Contact Shape: Circular Material Flammability Rating: UL94 V-0 Shell Size - Insert: 17-14 Contact Size: 16 Mounting Feature: Flange Orientation: Keyed Shell Material: Thermoplastic Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic

Win Source Part Number: 1363669-183040-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Base Product Number: 183040
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 14
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 17-14
Contact Size: 16
Mounting Feature: Flange
Orientation: Keyed
Shell Material: Thermoplastic
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic

Buy Now Datasheet
Industrial Circular Connectors - 4526607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4526607
Industrial Circular Connectors 4526607
TE Connectivity 183040-1

TE Connectivity 183040-1

Supplier's Site
Singapore, Singapore
Electronic Connector
436-183040-1
Electronic Connector 436-183040-1
14 Pos Crimp Receptacle, 17 Shell, Thermoplastic, Black Product overview: 183040-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-183040-1 can be used for catalog matching and distributor lookup.

14 Pos Crimp Receptacle, 17 Shell, Thermoplastic, Black Product overview: 183040-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-183040-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Te Connectivity - 15J3975 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Te Connectivity
15J3975
Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Te Connectivity 15J3975
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 14 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 14 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-RoHS Compliant: Yes

Supplier's Site
Cpc Sq.fl.rcpt Std Sex Size Amp - Te Connectivity - 87AJ9624 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Sq.fl.rcpt Std Sex Size Amp - Te Connectivity
87AJ9624
Cpc Sq.fl.rcpt Std Sex Size Amp - Te Connectivity 87AJ9624
CPC SQ.FL.RCPT STD SEX SIZE

CPC SQ.FL.RCPT STD SEX SIZE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 183040-1 A99556-ND 1363669-183040-1 4526607 436-183040-1 15J3975 87AJ9624
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Industrial Circular Connectors Electronic Connector Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Te Connectivity Cpc Sq.fl.rcpt Std Sex Size Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel mount
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details