Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Circular Connectors -Circular Connector Housings
Series: CPC Series 1
Package: Bulk
Product Status: Active
Connector Type: Plug Housing
Type: For Female Sockets
Number of Positions: 14
Mounting Type: Free Hanging (In-Line)
Operating Temperature: -55°C ~ 105°C
SIZE 17-14 CPC PLUG ASS YSTD S
Comm Circular Connect
14 Pos Circular Crimp Plug, Size 17, Thermoplastic, Straight Product overview: 183039-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-183039-1 can be used for catalog matching and distributor lookup.
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CIRCULAR CONNECTOR, PLUG, 17-14, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 183039-1 | 436-183039-1 | A99555-ND | 15J3974 | |
| Product Name | Connectors, Interconnects -Circular Connectors -Circular Connector Housings | Electronic Connector | Circular Connector Housings | Circular Connector, Plug, 17-14, Cable; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |