TE Connectivity Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity 183036-1

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity - 29H3618 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
29H3618
Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity 29H3618
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:SUPERSEAL 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Superseal Connectors; Contact Size:20 RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:SUPERSEAL 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Superseal Connectors; Contact Size:20 RoHS Compliant: Yes

Supplier's Site
TE CONNECTIVITY / AMP 183036-1Contact, SUPERSEAL 1.5 Series, Pin, 22 AWG, 20 AWG, Crimp, Brass - 792-183036-1 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / AMP 183036-1Contact, SUPERSEAL 1.5 Series, Pin, 22 AWG, 20 AWG, Crimp, Brass
792-183036-1
TE CONNECTIVITY / AMP 183036-1Contact, SUPERSEAL 1.5 Series, Pin, 22 AWG, 20 AWG, Crimp, Brass 792-183036-1
TE CONNECTIVITY / AMP 183036-1Contact, SUPERSEAL 1.5 Series, Pin, 22 AWG, 20 AWG, Crimp, Brass

TE CONNECTIVITY / AMP 183036-1Contact, SUPERSEAL 1.5 Series, Pin, 22 AWG, 20 AWG, Crimp, Brass

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 183036-1 29H3618 792-183036-1
Product Name Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity TE CONNECTIVITY / AMP 183036-1Contact, SUPERSEAL 1.5 Series, Pin, 22 AWG, 20 AWG, Crimp, Brass
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wirable plug - ZJ4009 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers