Connectors
Female Power Terminal, Crimp, 14A, 1.5mm Tab, Bronze/Tin Product overview: 183025-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-183025-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 15-18 AWG Crimp
CONTACT, RECEPTACLE, 18-15.5AWG, CRIMP; Product Range:SUPERSEAL 1.5 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 183025-1 | 332-183025-1 | A106304-ND | 183025-1 | 25C1621 | 76AC2068 |
| Product Name | 14A Electronic Connector | Rectangular Connector Contacts | Connectors | Contact, Receptacle, 18-15.5Awg, Crimp; Product Range Amp - Te Connectivity | Mini Mic Recpt C Amp - Te Connectivity | |
| Gender | Female / Jack |