CONN PIN 15-18AWG TIN CRIMP
Win Source Part Number: 1362972-183024-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Superseal
Package: Bulk
Product Status: Active
Base Product Number: 183024
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 15-18 AWG
Contact Finish: Tin
Connectors
Power Crimp Terminal, Male, 1.5mm Tab, 14A, Brass/Tin Product overview: 183024-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-183024-1 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 18-15AWG, CRIMP; Product Range:SUPERSEAL 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Contact Plating:Tin Plated Contacts; For Use With:Super Seal Connectors; Contact Size:15 RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 183024-1 | A106212-ND | 1362972-183024-1 | 183024-1 | 332-183024-1 | 35C3488 |
| Product Name | Connectors | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | 14A Electronic Connector | Contact, Pin, 18-15Awg, Crimp; Product Range Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |