TE Connectivity Automotive Terminals 183024-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.7 - 2.4 MM  [.067 - .094 INCH ] Tab Length : 22.7 MM  [.89 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 15 Wire Size Search (AWG) : 17, 15, 16, 18 Wire Size Search (MMSQ) : 1.25, 1, .75, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.7 - 2.4 MM  [.067 - .094 INCH ] Tab Length : 22.7 MM  [.89 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 15 Wire Size Search (AWG) : 17, 15, 16, 18 Wire Size Search (MMSQ) : 1.25, 1, .75, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 183024-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
183024-1
Automotive Terminals 183024-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.7 - 2.4 MM  [.067 - .094 INCH ] Tab Length : 22.7 MM  [.89 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 15 Wire Size Search (AWG) : 17, 15, 16, 18 Wire Size Search (MMSQ) : 1.25, 1, .75, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 1.5 MM  [.06 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 14
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.7 - 2.4 MM  [.067 - .094 INCH ]
  • Tab Length : 22.7 MM  [.89 INCH ]
  • Wire Size (MMSQ) : .75 - 1.5
  • Wire Size (AWG) : 18 - 15
  • Wire Size Search (AWG) : 17, 15, 16, 18
  • Wire Size Search (MMSQ) : 1.25, 1, .75, 1.5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Crimp Contacts - 3141328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
3141328
Crimp Contacts 3141328
TE Connectivity 183024-1 Crimp Terminal

TE Connectivity 183024-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1361733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1361733
Crimp Contacts 1361733
TE Connectivity 183024-1 Crimp Terminal

TE Connectivity 183024-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 183024-1 3141328
Product Name Automotive Terminals Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator
Length 0.8937 inch (22.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2389404-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RF Contacts - 1218820-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-0644-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity - 41AH7740 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details