TE Connectivity 182923-1
TE Connectivity 182923-1
TE Connectivity 182923-1
CPC PLUG ASSY SIZE 23-37
Comm Circular Connect
37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
37 Pos Male Circular Connector, 13A, 600V, IP65, Crimp, Size 23 Product overview: 182923-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182923-1 can be used for catalog matching and distributor lookup.
CIR CONNECTOR, 37POS, PLUG, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:37Contacts;
CONN PLG HSG FMALE 37POS INLINE
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6693178 | 6693178P | 1904030 | 182923-1 | A99551-ND | 436-182923-1 | 34M9019 | 182923-1 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Housings | 13A 600V Electronic Connector | Cir Connector, 37Pos, Plug, Cable; Product Range Amp - Te Connectivity | Circular Connector Housings | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack | Male / Plug | Male / Plug | |||
| Geometry | Straight; Straight | Straight | Straight; Straight | |||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |