TE Connectivity Mil Spec Circular Connectors 182920-1

Description
Panel mnt rcpt, size 23, 37 way, socket
Request a Quote Datasheet
Description
Panel mnt rcpt, size 23, 37 way, socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 6693175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
6693175
Mil Spec Circular Connectors 6693175
Panel mnt rcpt, size 23, 37 way, socket

Panel mnt rcpt, size 23, 37 way, socket

Supplier's Site
Mil Spec Circular Connectors - 6693175P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
6693175P
Mil Spec Circular Connectors 6693175P
Panel mnt rcpt, size 23, 37 way, socket

Panel mnt rcpt, size 23, 37 way, socket

Supplier's Site
Circular Connector Housings - A99548-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A99548-ND
Circular Connector Housings A99548-ND
37 Position Circular Connector Receptacle Housing Panel Mount

37 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-182920-1
600V Electronic Connector 436-182920-1
37 Pos Female Crimp Circular Connector, IP65, 600V, 125°C Product overview: 182920-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182920-1 can be used for catalog matching and distributor lookup.

37 Pos Female Crimp Circular Connector, IP65, 600V, 125°C Product overview: 182920-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182920-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
CONN RCPT HSG FMALE 37POS PNL MT - 792-182920-1 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HSG FMALE 37POS PNL MT
792-182920-1
CONN RCPT HSG FMALE 37POS PNL MT 792-182920-1
CONN RCPT HSG FMALE 37POS PNL MT

CONN RCPT HSG FMALE 37POS PNL MT

Supplier's Site
Circular Connector Rcpt Size 23, 37Pos, Panel; Product Range Amp - Te Connectivity - 12H0345 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 23, 37Pos, Panel; Product Range Amp - Te Connectivity
12H0345
Circular Connector Rcpt Size 23, 37Pos, Panel; Product Range Amp - Te Connectivity 12H0345
CIRCULAR CONNECTOR RCPT SIZE 23, 37POS, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT SIZE 23, 37POS, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector, Cpc Series 1, Receptacle, 37, Pin, Panel Mount, 23-37 Rohs Compliant Amp - Te Connectivity - 52R4023 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Cpc Series 1, Receptacle, 37, Pin, Panel Mount, 23-37 Rohs Compliant Amp - Te Connectivity
52R4023
Circular Connector, Cpc Series 1, Receptacle, 37, Pin, Panel Mount, 23-37 Rohs Compliant Amp - Te Connectivity 52R4023
Circular Connector, CPC Series 1, Receptacle, 37, Pin, Panel Mount, 23-37 RoHS Compliant: Yes

Circular Connector, CPC Series 1, Receptacle, 37, Pin, Panel Mount, 23-37 RoHS Compliant: Yes

Supplier's Site
Cpc Sq Fl. Rcpt Rev Sex Amp - Te Connectivity - 41AJ4846 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Sq Fl. Rcpt Rev Sex Amp - Te Connectivity
41AJ4846
Cpc Sq Fl. Rcpt Rev Sex Amp - Te Connectivity 41AJ4846
CPC SQ FL. RCPT REV SEX

CPC SQ FL. RCPT REV SEX

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6693175 6693175P A99548-ND 436-182920-1 182920-1 792-182920-1 12H0345 41AJ4846
Product Name Mil Spec Circular Connectors Mil Spec Circular Connectors Circular Connector Housings 600V Electronic Connector CONN RCPT HSG FMALE 37POS PNL MT Circular Connector Rcpt Size 23, 37Pos, Panel; Product Range Amp - Te Connectivity Cpc Sq Fl. Rcpt Rev Sex Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight Keyed
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details