4 Pos Female Crimp Receptacle, 13A, UL94 V-0, 125°C, Black Product overview: 182919-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182919-1 can be used for catalog matching and distributor lookup.
TE Connectivity 182919-1
TE Connectivity 182919-1
Win Source Part Number: 1363681-182919-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Base Product Number: 182919
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 4
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 11-4
Contact Size: 16
Orientation: Keyed
Shell Material: Thermoplastic
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic
Comm Circular Connect
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-182919-1 | 6693166 | 1363681-182919-1 | 182919-1 | A99547-ND | 87AJ9623 | 12H0344 |
| Product Name | 13A Electronic Connector | Industrial Circular Connectors | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings | Cpc Fr-Hang Rcp Amp - Te Connectivity | Circular Conn, Rcpt, 4Pos, Crimp; Product Range Te Connectivity | |
| Current Rating | 13.0 amps | ||||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug; Female / Jack | ||||||
| Geometry | Straight; Straight |