CPC SQ.FL.RCPT STD SEX
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334587-182918-1
Category: Connectors, Interconnects>Circul
Packaging: Bulk
Type: For Male Pins
Number of Positions: 37
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 25
Mounting: Panel Mount
Mounting Feature: Flange
Shell Size - Insert: 23-37
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 182918-1-ND,1829181,
Base Product Number: 182918
RoHS Status: RoHS Compliant
37 Pos Crimp Receptacle, 600V, IP65, Nylon/Glass Product overview: 182918-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182918-1 can be used for catalog matching and distributor lookup.
TE Connectivity 182918-1
TE Connectivity 182918-1
Comm Circular Connect
37 Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONNECTOR, RCPT, 37POS, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:37Contacts;
CONN RCPT HSNG MALE 37POS PNL MT
| Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182918-1 | 1334587-182918-1 | 436-182918-1 | 6806734P | 1648864 | 182918-1 | A99546-ND | 28T0276 | 182918-1 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | 600V Electronic Connector | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Housings | Circular Connector, Rcpt, 37Pos, Flange; Product Range Te Connectivity | Circular Connector Housings | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Male / Plug; Female / Jack | ||||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | Panel mount | Panel Mount | Panel Mount | |||||
| Contact Size (AWG) | 16 AWG | ||||||||
| Termination | Crimp | Crimp |