TE Connectivity ™ Fiber Optic Cables 1828936-9

Description
Cable Fiber Optic LC Duplex To LC Duplex 29.5' (9.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To LC Duplex 29.5' (9.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 1828936-9-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
1828936-9-ND
Fiber Optic Cables 1828936-9-ND
Cable Fiber Optic LC Duplex To LC Duplex 29.5' (9.0m)

Cable Fiber Optic LC Duplex To LC Duplex 29.5' (9.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1828936-9
Fiber Optic Cable Assemblies 1828936-9
Fiber Optic Cable Assemblies CA FO 2FIB B/O SM LC ODVA

Fiber Optic Cable Assemblies CA FO 2FIB B/O SM LC ODVA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 1828936-9-ND 1828936-9
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 5 m, FC/APC - F-PM850-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details