TE Connectivity Fiber Optic Patch Cable Assemblies 1828936-7

Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Black Boot Type (Left) : Standard Boot Type (Right) : Standard Cable Color : Black Cable Flammability Rating : OFNR (Riser) Jacket Connector Color (End A) : Blue Connector Color (End B) : Blue Polarity : Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 2 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 7.5 MM  [.295 INCH ] Other Cable Assembly Length : 7 M  [2.134 FT ] Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC Duplex Fiber Optic Cable Type : OFNR Fiber Optic Mode : Singlemode Fiber Type : SM Signal Characteristics Insertion Loss A (Max) (DB) : .2 Insertion Loss B (Max) (DB) : .2 Return Loss (DB) : 55
Request a Quote
Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Black Boot Type (Left) : Standard Boot Type (Right) : Standard Cable Color : Black Cable Flammability Rating : OFNR (Riser) Jacket Connector Color (End A) : Blue Connector Color (End B) : Blue Polarity : Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 2 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 7.5 MM  [.295 INCH ] Other Cable Assembly Length : 7 M  [2.134 FT ] Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC Duplex Fiber Optic Cable Type : OFNR Fiber Optic Mode : Singlemode Fiber Type : SM Signal Characteristics Insertion Loss A (Max) (DB) : .2 Insertion Loss B (Max) (DB) : .2 Return Loss (DB) : 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable Assemblies - 1828936-7 - TE Connectivity
Berwyn, PA, United States
Fiber Optic Patch Cable Assemblies
1828936-7
Fiber Optic Patch Cable Assemblies 1828936-7
Body Features Boot Color (Left) : Black Boot Color (Right) : Black Boot Type (Left) : Standard Boot Type (Right) : Standard Cable Color : Black Cable Flammability Rating : OFNR (Riser) Jacket Connector Color (End A) : Blue Connector Color (End B) : Blue Polarity : Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 2 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 7.5 MM  [.295 INCH ] Other Cable Assembly Length : 7 M  [2.134 FT ] Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC Duplex Fiber Optic Cable Type : OFNR Fiber Optic Mode : Singlemode Fiber Type : SM Signal Characteristics Insertion Loss A (Max) (DB) : .2 Insertion Loss B (Max) (DB) : .2 Return Loss (DB) : 55

Body Features


  • Boot Color (Left) : Black
  • Boot Color (Right) : Black
  • Boot Type (Left) : Standard
  • Boot Type (Right) : Standard
  • Cable Color : Black
  • Cable Flammability Rating : OFNR (Riser) Jacket
  • Connector Color (End A) : Blue
  • Connector Color (End B) : Blue
  • Polarity : Flipped

Configuration Features


  • Cable Buffering : Tight Buffer
  • Number of Connectors (End A) : 2
  • Number of Connectors (End B) : 2
  • Number of Fibers : 2

Contact Features


  • Ferrule Material : Zirconia

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 7.5 MM  [.295 INCH ]

Other


  • Cable Assembly Length : 7 M  [2.134 FT ]

Product Type Features


  • Cable Assembly (End A) : LC Duplex Plug
  • Cable Assembly (End B) : LC Duplex Plug
  • Cable Assembly Type : LC Duplex
  • Fiber Optic Cable Type : OFNR
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM

Signal Characteristics


  • Insertion Loss A (Max) (DB) : .2
  • Insertion Loss B (Max) (DB) : .2
  • Return Loss (DB) : 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1828936-7
Product Name Fiber Optic Patch Cable Assemblies
Product Type LC Duplex Plug
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-1437357-9 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers