TE Connectivity Expanded Beam Fiber Housings 1828826-1

Description
Body Features Bulkhead Style : Low Profile Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Square Flange Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote
Description
Body Features Bulkhead Style : Low Profile Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Square Flange Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1828826-1 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1828826-1
Expanded Beam Fiber Housings 1828826-1
Body Features Bulkhead Style : Low Profile Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Square Flange Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Bulkhead Style : Low Profile
  • Protective Cap Material : Thermoplastic
  • Shell Finish : Hard Anodize

Housing Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Square Flange

Product Type Features


  • Connector & Housing Type : Receptacle
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now
Shell Kit, Blkh D, Spl, Pro Beam Mini Te Connectivity - 97X8047 - Newark, An Avnet Company
Chicago, IL, United States
Shell Kit, Blkh D, Spl, Pro Beam Mini Te Connectivity
97X8047
Shell Kit, Blkh D, Spl, Pro Beam Mini Te Connectivity 97X8047
SHELL KIT, BLKH D, SPL, PRO BEAM MINI

SHELL KIT, BLKH D, SPL, PRO BEAM MINI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1828826-1 97X8047
Product Name Expanded Beam Fiber Housings Shell Kit, Blkh D, Spl, Pro Beam Mini Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers