TE Connectivity Expanded Beam Fiber Housings 1828699-1

Description
Body Features Bulkhead Style : Low Profile Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote
Description
Body Features Bulkhead Style : Low Profile Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1828699-1 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1828699-1
Expanded Beam Fiber Housings 1828699-1
Body Features Bulkhead Style : Low Profile Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Bulkhead Style : Low Profile
  • Protective Cap Material : Thermoplastic
  • Shell Finish : Hard Anodize

Housing Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : D-Hole (Jam Nut)

Product Type Features


  • Connector & Housing Type : Receptacle
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now
Contacts - 1828699-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1828699-1
Contacts 1828699-1
SHELL KIT, LP DH, PRO BEAM MINI, HA

SHELL KIT, LP DH, PRO BEAM MINI, HA

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1828699-1 1828699-1
Product Name Expanded Beam Fiber Housings Contacts
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products