TE Connectivity Expanded Beam Fiber Housings 1828698-1

Description
Body Features Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet
Description
Body Features Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1828698-1 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1828698-1
Expanded Beam Fiber Housings 1828698-1
Body Features Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Protective Cap Material : Thermoplastic
  • Shell Finish : Hard Anodize

Housing Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Product Type Features


  • Connector & Housing Type : Plug
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now
Fiber Optic Connector Accessories - 1828698-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
1828698-1-ND
Fiber Optic Connector Accessories 1828698-1-ND
Connector Shell Kit For Pro Beam Mini Connectors

Connector Shell Kit For Pro Beam Mini Connectors

Buy Now Datasheet
Shell Kit,pro Beam Mini,plug,epdm,al Te Connectivity - 97X8044 - Newark, An Avnet Company
Chicago, IL, United States
Shell Kit,pro Beam Mini,plug,epdm,al Te Connectivity
97X8044
Shell Kit,pro Beam Mini,plug,epdm,al Te Connectivity 97X8044
SHELL KIT,PRO BEAM MINI,PLUG,EPDM,AL

SHELL KIT,PRO BEAM MINI,PLUG,EPDM,AL

Supplier's Site
Shell Kit,pro Beam Mini,plug,epdm,al Amp - Te Connectivity - 41AJ4842 - Newark, An Avnet Company
Chicago, IL, United States
Shell Kit,pro Beam Mini,plug,epdm,al Amp - Te Connectivity
41AJ4842
Shell Kit,pro Beam Mini,plug,epdm,al Amp - Te Connectivity 41AJ4842
SHELL KIT,PRO BEAM MINI,PLUG,EPDM,AL

SHELL KIT,PRO BEAM MINI,PLUG,EPDM,AL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1828698-1 1828698-1-ND 97X8044
Product Name Expanded Beam Fiber Housings Fiber Optic Connector Accessories Shell Kit,pro Beam Mini,plug,epdm,al Te Connectivity
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers