TE Connectivity SC Connectors 1828574-1

Description
Body Features Boot Color : Beige Primary Product Color : Beige Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Multimode
Request a Quote Datasheet
Description
Body Features Boot Color : Beige Primary Product Color : Beige Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Multimode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC Connectors - 1828574-1 - TE Connectivity
Berwyn, PA, United States
SC Connectors
1828574-1
SC Connectors 1828574-1
Body Features Boot Color : Beige Primary Product Color : Beige Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Multimode

Body Features


  • Boot Color : Beige
  • Primary Product Color : Beige

Dimensions


  • Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ]

Product Type Features


  • Fiber Optic Mode : Multimode
Buy Now Datasheet
Fiber Optic Connector Assemblies - 1828574-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
1828574-1-ND
Fiber Optic Connector Assemblies 1828574-1-ND
Fiber Optic Plug Connector SC Duplex Beige

Fiber Optic Plug Connector SC Duplex Beige

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
440-1828574-1
Electronic Connector 440-1828574-1
MULTI MODE, DUPLEX SC CONNECTOR, ROHS COMPLIANT Product overview: 1828574-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-1828574-1 can be used for catalog matching and distributor lookup.

MULTI MODE, DUPLEX SC CONNECTOR, ROHS COMPLIANT Product overview: 1828574-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-1828574-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Kit, Sc Dup Mm Te Connectivity - 40P8812 - Newark, An Avnet Company
Chicago, IL, United States
Conn Kit, Sc Dup Mm Te Connectivity
40P8812
Conn Kit, Sc Dup Mm Te Connectivity 40P8812
CONN KIT, SC DUP MM

CONN KIT, SC DUP MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1828574-1 1828574-1-ND 440-1828574-1 40P8812
Product Name SC Connectors Fiber Optic Connector Assemblies Electronic Connector Conn Kit, Sc Dup Mm Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products