TE Connectivity SC Connectors 1828573-1

Description
Body Features Boot Color : Blue Primary Product Color : Blue Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Singlemode
Request a Quote Datasheet
Description
Body Features Boot Color : Blue Primary Product Color : Blue Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Singlemode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC Connectors - 1828573-1 - TE Connectivity
Berwyn, PA, United States
SC Connectors
1828573-1
SC Connectors 1828573-1
Body Features Boot Color : Blue Primary Product Color : Blue Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Singlemode

Body Features


  • Boot Color : Blue
  • Primary Product Color : Blue

Dimensions


  • Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ]

Product Type Features


  • Fiber Optic Mode : Singlemode
Buy Now Datasheet
Fiber Optic Connector Assemblies - 1828573-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
1828573-1-ND
Fiber Optic Connector Assemblies 1828573-1-ND
Fiber Optic Plug Connector SC Duplex Blue

Fiber Optic Plug Connector SC Duplex Blue

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
440-1828573-1
Electronic Connector 440-1828573-1
Fiber Optic Connectors KIT, SC DUP SM BLUE Product overview: 1828573-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-1828573-1 can be used for catalog matching and distributor lookup.

Fiber Optic Connectors KIT, SC DUP SM BLUE Product overview: 1828573-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-1828573-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Kit, Sc Dup Sm Te Connectivity - 21R5981 - Newark, An Avnet Company
Chicago, IL, United States
Conn Kit, Sc Dup Sm Te Connectivity
21R5981
Conn Kit, Sc Dup Sm Te Connectivity 21R5981
CONN KIT, SC DUP SM

CONN KIT, SC DUP SM

Supplier's Site
Conn Kit, Sc Dup Sm Amp - Te Connectivity - 41AJ4837 - Newark, An Avnet Company
Chicago, IL, United States
Conn Kit, Sc Dup Sm Amp - Te Connectivity
41AJ4837
Conn Kit, Sc Dup Sm Amp - Te Connectivity 41AJ4837
CONN KIT, SC DUP SM

CONN KIT, SC DUP SM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1828573-1 1828573-1-ND 440-1828573-1 21R5981
Product Name SC Connectors Fiber Optic Connector Assemblies Electronic Connector Conn Kit, Sc Dup Sm Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products