TE Connectivity Fiber Optic Termini 1828200-1

Description
Body Features Protective Cap Material : Silicone Contact Features Ferrule Material : Zirconia Ferrule Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 1.5 - 2.2 MM  [.059 - .087 INCH ] Compatible Fiber Diameter (MICM) : 128 Other Spring Material : Stainless Steel Product Type Features Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode
Request a Quote
Description
Body Features Protective Cap Material : Silicone Contact Features Ferrule Material : Zirconia Ferrule Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 1.5 - 2.2 MM  [.059 - .087 INCH ] Compatible Fiber Diameter (MICM) : 128 Other Spring Material : Stainless Steel Product Type Features Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Termini - 1828200-1 - TE Connectivity
Berwyn, PA, United States
Fiber Optic Termini
1828200-1
Fiber Optic Termini 1828200-1
Body Features Protective Cap Material : Silicone Contact Features Ferrule Material : Zirconia Ferrule Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 1.5 - 2.2 MM  [.059 - .087 INCH ] Compatible Fiber Diameter (MICM) : 128 Other Spring Material : Stainless Steel Product Type Features Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode

Body Features


  • Protective Cap Material : Silicone

Contact Features


  • Ferrule Material : Zirconia
  • Ferrule Plating Material : Nickel

Dimensions


  • Compatible Cable Diameter Range : 1.5 - 2.2 MM  [.059 - .087 INCH ]
  • Compatible Fiber Diameter (MICM) : 128

Other


  • Spring Material : Stainless Steel

Product Type Features


  • Fiber Optic Cable Type : Tight Jacket
  • Fiber Optic Mode : Multimode
Buy Now
Luxcis Mm Mt Conn Kit Te Connectivity - 12N1582 - Newark, An Avnet Company
Chicago, IL, United States
Luxcis Mm Mt Conn Kit Te Connectivity
12N1582
Luxcis Mm Mt Conn Kit Te Connectivity 12N1582
LUXCIS MM MT CONN KIT

LUXCIS MM MT CONN KIT

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1828200-1 12N1582
Product Name Fiber Optic Termini Luxcis Mm Mt Conn Kit Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details