TE Connectivity Fiber Optic Termini 1828199-1

Description
Body Features Ferrule Plating Material : Nickel Protective Cap Material : Silicone Spring Material : Stainless Steel Configuration Features Cable Buffering : Loose Tube Contact Features Ferrule Material : Zirconia Dimensions Fiber Optic Termini Fiber Diameter (MICM) : 128 Fiber Optic Termini Outside Cable Diameter : 1.5 - 2.2 MM  [.059 - .087 INCH ] Product Type Features Fiber Optic Cable Type : Loose Tube Fiber Optic Mode : Multimode Fiber Optic Product Type : Terminus
Request a Quote
Description
Body Features Ferrule Plating Material : Nickel Protective Cap Material : Silicone Spring Material : Stainless Steel Configuration Features Cable Buffering : Loose Tube Contact Features Ferrule Material : Zirconia Dimensions Fiber Optic Termini Fiber Diameter (MICM) : 128 Fiber Optic Termini Outside Cable Diameter : 1.5 - 2.2 MM  [.059 - .087 INCH ] Product Type Features Fiber Optic Cable Type : Loose Tube Fiber Optic Mode : Multimode Fiber Optic Product Type : Terminus
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Termini - 1828199-1 - TE Connectivity
Berwyn, PA, United States
Fiber Optic Termini
1828199-1
Fiber Optic Termini 1828199-1
Body Features Ferrule Plating Material : Nickel Protective Cap Material : Silicone Spring Material : Stainless Steel Configuration Features Cable Buffering : Loose Tube Contact Features Ferrule Material : Zirconia Dimensions Fiber Optic Termini Fiber Diameter (MICM) : 128 Fiber Optic Termini Outside Cable Diameter : 1.5 - 2.2 MM  [.059 - .087 INCH ] Product Type Features Fiber Optic Cable Type : Loose Tube Fiber Optic Mode : Multimode Fiber Optic Product Type : Terminus

Body Features


  • Ferrule Plating Material : Nickel
  • Protective Cap Material : Silicone
  • Spring Material : Stainless Steel

Configuration Features


  • Cable Buffering : Loose Tube

Contact Features


  • Ferrule Material : Zirconia

Dimensions


  • Fiber Optic Termini Fiber Diameter (MICM) : 128
  • Fiber Optic Termini Outside Cable Diameter : 1.5 - 2.2 MM  [.059 - .087 INCH ]

Product Type Features


  • Fiber Optic Cable Type : Loose Tube
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : Terminus
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Luxcis Mm Ml Conn Kit Te Connectivity - 12N1584 - Newark, An Avnet Company
Chicago, IL, United States
Luxcis Mm Ml Conn Kit Te Connectivity
12N1584
Luxcis Mm Ml Conn Kit Te Connectivity 12N1584
LUXCIS MM ML CONN KIT

LUXCIS MM ML CONN KIT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1828199-1 1828199-1 12N1584
Product Name Fiber Optic Termini Luxcis Mm Ml Conn Kit Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products