TE Connectivity Batt Contact, Copper Alloy, Smd; Battery Sizes Accepted Te Connectivity 1827928-1

Description
BATT CONTACT, COPPER ALLOY, SMD; Battery Sizes Accepted:-; Battery Terminals:SMD; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Description
BATT CONTACT, COPPER ALLOY, SMD; Battery Sizes Accepted:-; Battery Terminals:SMD; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Batt Contact, Copper Alloy, Smd; Battery Sizes Accepted Te Connectivity - 63T5661 - Newark, An Avnet Company
Chicago, IL, United States
Batt Contact, Copper Alloy, Smd; Battery Sizes Accepted Te Connectivity
63T5661
Batt Contact, Copper Alloy, Smd; Battery Sizes Accepted Te Connectivity 63T5661
BATT CONTACT, COPPER ALLOY, SMD; Battery Sizes Accepted:-; Battery Terminals:SMD; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

BATT CONTACT, COPPER ALLOY, SMD; Battery Sizes Accepted:-; Battery Terminals:SMD; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63T5661
Product Name Batt Contact, Copper Alloy, Smd; Battery Sizes Accepted Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard carbon Coated Copper foil, Negative Single-sided coating - BMLC-KJ014 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details