TE Connectivity Rectangular Wire & Cable Connectors & Housings 1827691-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Type : Tab Dimensions Connector Height : 47.45 MM  [1.86 INCH ] Connector Length : 29.24 MM  [1.15 INCH ] Connector Width : 26.9 MM  [1.05 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 35 Product Type Features Connector & Housing Type : Tab Housing Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Type : Tab Dimensions Connector Height : 47.45 MM  [1.86 INCH ] Connector Length : 29.24 MM  [1.15 INCH ] Connector Width : 26.9 MM  [1.05 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 35 Product Type Features Connector & Housing Type : Tab Housing Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1827691-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1827691-3
Rectangular Wire & Cable Connectors & Housings 1827691-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Type : Tab Dimensions Connector Height : 47.45 MM  [1.86 INCH ] Connector Length : 29.24 MM  [1.15 INCH ] Connector Width : 26.9 MM  [1.05 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 35 Product Type Features Connector & Housing Type : Tab Housing Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 6

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Type : Tab

Dimensions


  • Connector Height : 47.45 MM  [1.86 INCH ]
  • Connector Length : 29.24 MM  [1.15 INCH ]
  • Connector Width : 26.9 MM  [1.05 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.3 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 35

Product Type Features


  • Connector & Housing Type : Tab Housing
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - 17-1827691-3-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-1827691-3-ND
Free Hanging, Panel Mount 17-1827691-3-ND
24 Position Rectangular Plug Connector Crimp Tin

24 Position Rectangular Plug Connector Crimp Tin

Buy Now Datasheet
Dynatap 3200 Tap Assy 24P Bottom Mount Rohs Compliant Te Connectivity - 35X3002 - Newark, An Avnet Company
Chicago, IL, United States
Dynatap 3200 Tap Assy 24P Bottom Mount Rohs Compliant Te Connectivity
35X3002
Dynatap 3200 Tap Assy 24P Bottom Mount Rohs Compliant Te Connectivity 35X3002
DYNATAP 3200 TAP ASSY 24P BOTTOM MOUNT ROHS COMPLIANT: YES

DYNATAP 3200 TAP ASSY 24P BOTTOM MOUNT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1827691-3 17-1827691-3-ND 35X3002
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Dynatap 3200 Tap Assy 24P Bottom Mount Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103976-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-246-0805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers