TE Connectivity DC Jack Connectors 1827685-4

Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1827685-4 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1827685-4
DC Jack Connectors 1827685-4
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings - 1334388-1827685-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings
1334388-1827685-4
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings 1334388-1827685-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334388-1827685-4 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Housings Packaging: Bulk Number of Positions: 7 Pitch: 0.079" (2.00mm) Color: Black Features: Stackable Connector Type: Receptacle Contact Type: Male Blade Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,080 Mounting: Panel Mount Stacking Direction: Side to Side ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A139165,1827685-4-ND ,2266-1827685-4,-182 7685-4-SI,-1827685-4 -CSI Base Product Number: 1827685 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334388-1827685-4
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Housings
Packaging: Bulk
Number of Positions: 7
Pitch: 0.079" (2.00mm)
Color: Black
Features: Stackable
Connector Type: Receptacle
Contact Type: Male Blade
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,080
Mounting: Panel Mount
Stacking Direction: Side to Side
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A139165,1827685-4-ND,2266-1827685-4,-1827685-4-SI,-1827685-4-CSI
Base Product Number: 1827685
RoHS Status: RoHS Compliant

Buy Now Datasheet
Blade Type Power Connector Housings - A139165-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
A139165-ND
Blade Type Power Connector Housings A139165-ND
"7 Position Blade Type Power Housing Connector Receptacle Black 0.079"" (2.00mm)"

"7 Position Blade Type Power Housing Connector Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1827685-4
Electronic Connector 316-1827685-4
(1827685-4) 2mm pitch Battery Rec. Assy. 7Pos. RVS. Product overview: 1827685-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1827685-4 can be used for catalog matching and distributor lookup.

(1827685-4) 2mm pitch Battery Rec. Assy. 7Pos. RVS. Product overview: 1827685-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1827685-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Housings - 1827685-4 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Housings
1827685-4
Blade Type Power Connector Housings 1827685-4
2MM PITCH BATTERY REC. ASSY. 7PO

2MM PITCH BATTERY REC. ASSY. 7PO

Supplier's Site Datasheet
2Mm Pitch Battery Rec. Assy. 7Pos. Rvs. Te Connectivity - 59Y8158 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Pitch Battery Rec. Assy. 7Pos. Rvs. Te Connectivity
59Y8158
2Mm Pitch Battery Rec. Assy. 7Pos. Rvs. Te Connectivity 59Y8158
2mm pitch Battery Rec. Assy. 7Pos. RVS.

2mm pitch Battery Rec. Assy. 7Pos. RVS.

Supplier's Site Datasheet
2Mm Pitch Battery Rec. Assy. 7Pos. Rvs. Amp - Te Connectivity - 41AJ4835 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Pitch Battery Rec. Assy. 7Pos. Rvs. Amp - Te Connectivity
41AJ4835
2Mm Pitch Battery Rec. Assy. 7Pos. Rvs. Amp - Te Connectivity 41AJ4835
2mm pitch Battery Rec. Assy. 7Pos. RVS.

2mm pitch Battery Rec. Assy. 7Pos. RVS.

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1827685-4 1334388-1827685-4 A139165-ND 316-1827685-4 1827685-4 59Y8158
Product Name DC Jack Connectors Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings Blade Type Power Connector Housings Electronic Connector Blade Type Power Connector Housings 2Mm Pitch Battery Rec. Assy. 7Pos. Rvs. Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Male Pins - A28562-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers