TE Connectivity DC Jack Connectors 1827685-2

Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1827685-2 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1827685-2
DC Jack Connectors 1827685-2
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 72

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1827685-2
Product Name DC Jack Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104313-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102159-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers