TE Connectivity Mini PCI Express & mSATA 1827682-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB (INCH) : .276 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 7 MM  [.276 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Insertion Style : Direct Insert Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB (INCH) : .276 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 7 MM  [.276 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Insertion Style : Direct Insert Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 1827682-1 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
1827682-1
Mini PCI Express & mSATA 1827682-1
Body Features Primary Product Color : Black Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB (INCH) : .276 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 7 MM  [.276 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Insertion Style : Direct Insert Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Keys : 1
  • Number of Positions : 52
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Profile Height from PCB (INCH) : .276
  • Row-to-Row Spacing : .8 MM  [.031 INCH ]
  • Stack Height : 7 MM  [.276 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Bus Type : Mini PCI Express
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Insertion Style : Direct Insert
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Mini Pci Express 7H Emboss Latch Te Connectivity - 97X7992 - Newark, An Avnet Company
Chicago, IL, United States
Mini Pci Express 7H Emboss Latch Te Connectivity
97X7992
Mini Pci Express 7H Emboss Latch Te Connectivity 97X7992
MINI PCI EXPRESS 7H EMBOSS LATCH

MINI PCI EXPRESS 7H EMBOSS LATCH

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1827682-1 97X7992
Product Name Mini PCI Express & mSATA Mini Pci Express 7H Emboss Latch Te Connectivity
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details