TE Connectivity ™ RFI and EMI - Contacts, Fingerstock and Gaskets - 1827625-1 1827625-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001832-1827625-1 Type: Shield Finger, Pre-Loaded Length: 0.173" (4.40mm) Height: 0.118" (3.00mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 19.685μin (0.50μm) Attachment Method: Solder Width: 0.055" (1.40mm) Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001832-1827625-1 Type: Shield Finger, Pre-Loaded Length: 0.173" (4.40mm) Height: 0.118" (3.00mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 19.685μin (0.50μm) Attachment Method: Solder Width: 0.055" (1.40mm) Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 1827625-1 - 1001832-1827625-1 - Win Source Electronics
Laguna Hills, CA, United States
RFI and EMI - Contacts, Fingerstock and Gaskets - 1827625-1
1001832-1827625-1
RFI and EMI - Contacts, Fingerstock and Gaskets - 1827625-1 1001832-1827625-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001832-1827625-1 Type: Shield Finger, Pre-Loaded Length: 0.173" (4.40mm) Height: 0.118" (3.00mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 19.685μin (0.50μm) Attachment Method: Solder Width: 0.055" (1.40mm) Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001832-1827625-1
Type: Shield Finger, Pre-Loaded
Length: 0.173" (4.40mm)
Height: 0.118" (3.00mm)
Material: Copper Alloy
Plating: Gold
Plating - Thickness: 19.685μin (0.50μm)
Attachment Method: Solder
Width: 0.055" (1.40mm)
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1001832-1827625-1
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets - 1827625-1
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details