TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 1827589-2

Description
DYNAMIC D1000 REC CONT 2L GOLD
Request a Quote Datasheet
Description
DYNAMIC D1000 REC CONT 2L GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1827589-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1827589-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 1827589-2
DYNAMIC D1000 REC CONT 2L GOLD

DYNAMIC D1000 REC CONT 2L GOLD

Buy Now
Rectangular Connector Contacts - 1827589-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
1827589-2-ND
Rectangular Connector Contacts 1827589-2-ND
Socket Contact Gold 18-22 AWG Crimp

Socket Contact Gold 18-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
332-1827589-2
5A Electronic Connector 332-1827589-2
Dynamic D-1000 Female Connector, 5A, Gold, Crimp, 18-22AWG Product overview: 1827589-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1827589-2 can be used for catalog matching and distributor lookup.

Dynamic D-1000 Female Connector, 5A, Gold, Crimp, 18-22AWG Product overview: 1827589-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1827589-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic D1000 Rec Cont 2L Gold Amp - Te Connectivity - 76AC2063 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D1000 Rec Cont 2L Gold Amp - Te Connectivity
76AC2063
Dynamic D1000 Rec Cont 2L Gold Amp - Te Connectivity 76AC2063
DYNAMIC D1000 REC CONT 2L GOLD

DYNAMIC D1000 REC CONT 2L GOLD

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1827589-2 1827589-2-ND 332-1827589-2 76AC2063
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts 5A Electronic Connector Dynamic D1000 Rec Cont 2L Gold Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Headers, Male Pins - A111691-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers