TE Connectivity Crimp Contacts 1827589-2

Description
TE Connectivity 1827589-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1827589-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194590
Crimp Contacts 7194590
TE Connectivity 1827589-2 Crimp Terminal

TE Connectivity 1827589-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194590P
Crimp Contacts 7194590P
TE Connectivity 1827589-2 Crimp Terminal

TE Connectivity 1827589-2 Crimp Terminal

Supplier's Site
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts - 1827589-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
1827589-2
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts 1827589-2
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: Dynamic D-1000 Package: Bulk Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Base Product Number: 1827589

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
Series: Dynamic D-1000
Package: Bulk
Product Status: Active
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Base Product Number: 1827589

Buy Now Datasheet
Contact, Socket, Crimp, 22-18Awg; Product Range Te Connectivity - 88W1741 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22-18Awg; Product Range Te Connectivity
88W1741
Contact, Socket, Crimp, 22-18Awg; Product Range Te Connectivity 88W1741
CONTACT, SOCKET, CRIMP, 22-18AWG; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22-18AWG; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7194590 7194590P 1827589-2 88W1741
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Contact, Socket, Crimp, 22-18Awg; Product Range Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
CONTACT PIN 20-24AWG CRIMP GOLD - 795-0641-1-2031L - Utmel Electronic Limited
Specs
Type Contact
Material Cu
View Details
2 suppliers
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details