TE Connectivity Crimp Contacts 1827588-2

Description
TE Connectivity 1827588-2 Crimp Terminal
Request a Quote
Description
TE Connectivity 1827588-2 Crimp Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194613P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194613P
Crimp Contacts 7194613P
TE Connectivity 1827588-2 Crimp Terminal

TE Connectivity 1827588-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194613
Crimp Contacts 7194613
TE Connectivity 1827588-2 Crimp Terminal

TE Connectivity 1827588-2 Crimp Terminal

Supplier's Site
Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity - 85X8470 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity
85X8470
Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity 85X8470
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7194613P 7194613 85X8470
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details