TE Connectivity Crimp Contacts 1827587-2

Description
TE Connectivity 1827587-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1827587-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194616P
Crimp Contacts 7194616P
TE Connectivity 1827587-2 Crimp Terminal

TE Connectivity 1827587-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194616
Crimp Contacts 7194616
TE Connectivity 1827587-2 Crimp Terminal

TE Connectivity 1827587-2 Crimp Terminal

Supplier's Site
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Te Connectivity - 31Y5817 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Te Connectivity
31Y5817
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Te Connectivity 31Y5817
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity - 21R5979 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity
21R5979
Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity 21R5979
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7194616P 7194616 31Y5817 21R5979
Product Name Crimp Contacts Crimp Contacts Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Te Connectivity Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details