Socket Contact Gold 22-28 AWG Crimp
Socket Contact Gold 22-28 AWG Crimp
Female Signal Contact, Crimp, 22-28AWG, Gold, 5A, 250V Product overview: 1827571-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1827571-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 905621-1827571-2
Series: Dynamic D-1000
Features: Socket Contact Gold 22-28 AWG Crimp
Package: Reel - TR
Family Name: 1827571
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-1827571-2, A105262CT, 18275712, -1827571-2-SI, A105262TR, -1827571-2-CSI
DYNAMIC D1000 REC CONT L GOLD FORM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A105262CT-ND | 332-1827571-2 | 905621-1827571-2 | 21R5977 |
| Product Name | Rectangular Connector Contacts | 5A 250V Electronic Connector | Rectangular Connectors - 1827571-2 | Dynamic D1000 Rec Cont L Gold Form Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Contact Size (AWG) | 22 to 28 AWG | |||
| Gender | Female / Jack |