TE Connectivity Rectangular Connectors - 1827570-2 1827570-2

Description
Manufacturer: TE Connectivity Win Source Part Number: 854211-1827570-2 Series: Dynamic D-1000 Features: Contact Package: Reel - TR Family Name: 1827570 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8536.90.4000 Other Part Number: -1827570-2-SI, -1827570-2-CSI, A107116TR, 18275702, A107116CT, 1827570-2-ND
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 854211-1827570-2 Series: Dynamic D-1000 Features: Contact Package: Reel - TR Family Name: 1827570 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8536.90.4000 Other Part Number: -1827570-2-SI, -1827570-2-CSI, A107116TR, 18275702, A107116CT, 1827570-2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1827570-2 - 854211-1827570-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1827570-2
854211-1827570-2
Rectangular Connectors - 1827570-2 854211-1827570-2
Manufacturer: TE Connectivity Win Source Part Number: 854211-1827570-2 Series: Dynamic D-1000 Features: Contact Package: Reel - TR Family Name: 1827570 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8536.90.4000 Other Part Number: -1827570-2-SI, -1827570-2-CSI, A107116TR, 18275702, A107116CT, 1827570-2-ND

Manufacturer: TE Connectivity
Win Source Part Number: 854211-1827570-2
Series: Dynamic D-1000
Features: Contact
Package: Reel - TR
Family Name: 1827570
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8536.90.4000
Other Part Number: -1827570-2-SI, -1827570-2-CSI, A107116TR, 18275702, A107116CT, 1827570-2-ND

Buy Now Datasheet
Rectangular Connector Contacts - A107116CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107116CT-ND
Rectangular Connector Contacts A107116CT-ND
Socket Contact Gold 22-28 AWG Crimp

Socket Contact Gold 22-28 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107116TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107116TR-ND
Rectangular Connector Contacts A107116TR-ND
Socket Contact Gold 22-28 AWG Crimp

Socket Contact Gold 22-28 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
3A 125V Electronic Connector
332-1827570-2
3A 125V Electronic Connector 332-1827570-2
Female Socket Connector, Gold Plated Copper Alloy, 3A, 125V, Crimp Product overview: 1827570-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 125V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1827570-2 can be used for catalog matching and distributor lookup.

Female Socket Connector, Gold Plated Copper Alloy, 3A, 125V, Crimp Product overview: 1827570-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 125V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1827570-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 854211-1827570-2 A107116CT-ND 332-1827570-2
Product Name Rectangular Connectors - 1827570-2 Rectangular Connector Contacts 3A 125V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 28 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products