TE Connectivity Rectangular Connector Contacts 1827569-2

Description
Socket Contact Gold 28-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 28-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A117899TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A117899TR-ND
Rectangular Connector Contacts A117899TR-ND
Socket Contact Gold 28-30 AWG Crimp

Socket Contact Gold 28-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A117899CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A117899CT-ND
Rectangular Connector Contacts A117899CT-ND
Socket Contact Gold 28-30 AWG Crimp

Socket Contact Gold 28-30 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1827569-2
Electronic Connector 332-1827569-2
Contact SKT Crimp ST Cable Mount 28-30AWG T/R Product overview: 1827569-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1827569-2 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 28-30AWG T/R Product overview: 1827569-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1827569-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic D1000 Rec Cont S Au 0.38Um Form Te Connectivity - 97X7987 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D1000 Rec Cont S Au 0.38Um Form Te Connectivity
97X7987
Dynamic D1000 Rec Cont S Au 0.38Um Form Te Connectivity 97X7987
DYNAMIC D1000 REC CONT S AU 0.38um FORM

DYNAMIC D1000 REC CONT S AU 0.38um FORM

Supplier's Site Datasheet
Contact, Socket, 30-28Awg, Crimp; Product Range Te Connectivity - 32AH7291 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-28Awg, Crimp; Product Range Te Connectivity
32AH7291
Contact, Socket, 30-28Awg, Crimp; Product Range Te Connectivity 32AH7291
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:Dynamic 1000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic 1000 Series Housing RoHS Compliant: Yes

CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:Dynamic 1000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic 1000 Series Housing RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 30-28Awg, Crimp; Product Range Te Connectivity - 18AH0041 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-28Awg, Crimp; Product Range Te Connectivity
18AH0041
Contact, Socket, 30-28Awg, Crimp; Product Range Te Connectivity 18AH0041
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:Dynamic 1000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic 1000 Series Housing RoHS Compliant: Yes

CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:Dynamic 1000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic 1000 Series Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A117899TR-ND 332-1827569-2 97X7987 32AH7291
Product Name Rectangular Connector Contacts Electronic Connector Dynamic D1000 Rec Cont S Au 0.38Um Form Te Connectivity Contact, Socket, 30-28Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data