TE Connectivity ™ Custom Parts - Custom Parts (0 - A) - 1827541-1 1827541-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136103-1827541-1 Pitch: 400 µm Termination: Solder Number of Contacts: 12 Gender: Female Orientation: Right Angle Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136103-1827541-1 Pitch: 400 µm Termination: Solder Number of Contacts: 12 Gender: Female Orientation: Right Angle Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 1827541-1 - 1136103-1827541-1 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 1827541-1
1136103-1827541-1
Custom Parts - Custom Parts (0 - A) - 1827541-1 1136103-1827541-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136103-1827541-1 Pitch: 400 µm Termination: Solder Number of Contacts: 12 Gender: Female Orientation: Right Angle Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136103-1827541-1
Pitch: 400 µm
Termination: Solder
Number of Contacts: 12
Gender: Female
Orientation: Right Angle
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1136103-1827541-1
Product Name Custom Parts - Custom Parts (0 - A) - 1827541-1
Unlock Full Specs
to access all available technical data