TE Connectivity ™ Crimp Contacts 182734-3

Description
TE Connectivity 182734-3 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 182734-3 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6801446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801446
Crimp Contacts 6801446
TE Connectivity 182734-3 Crimp Terminal

TE Connectivity 182734-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 6801446P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801446P
Crimp Contacts 6801446P
TE Connectivity 182734-3 Crimp Terminal

TE Connectivity 182734-3 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 182734-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
182734-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 182734-3
Win Source Part Number: 1363324-182734-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HE13/HE14 Package: Bulk Product Status: Active Base Product Number: 182734 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)

Win Source Part Number: 1363324-182734-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HE13/HE14
Package: Bulk
Product Status: Active
Base Product Number: 182734
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 6801446 6801446P 182734-3
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 46P3568 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 0460-010-2031 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
Length 0.7201 inch (18.29 mm)
View Details
2 suppliers