TE Connectivity ™ Crimp Contacts 182734-2

Description
TE Connectivity 182734-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 182734-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 532456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
532456
Crimp Contacts 532456
TE Connectivity 182734-2 Crimp Terminal

TE Connectivity 182734-2 Crimp Terminal

Supplier's Site
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts - 182734-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
182734-2
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts 182734-2
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts Series: HE13/HE14 Package: Bulk Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
Series: HE13/HE14
Package: Bulk
Product Status: Active
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 532456 182734-2
Product Name Crimp Contacts Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 49X1166 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Contact Material Steel; Steel
OD / Width 0.0940 inch (2.39 mm)
Length 984 inch (25000 mm)
View Details