17 SIZE CPC LARGE CLAMP Product overview: 182661-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-182661-1 can be used for catalog matching and distributor lookup.
Comm Circular Connect
Win Source Part Number: 1363588-182661-1
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Fake Threat In the Open Market: 44 pct.
Type: Backshell, Cable Clamp
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC
Package: Bag
Product Status: Active
Features: Clamp Screws
Base Product Number: 182661
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 17
Includes: 5 pcs - 3 pc Cable Clamp, 2 Screws
For Use With/Related Products: CPC Connectors
Material: Thermoplastic
Cable Exit: 180°
Thread Size: 15/16-20 UNEF
Diameter - Outside: 1.130" (28.70mm)
Cable Opening: 0.703" (17.86mm)
Black Connector Backshell, Cable Clamp 15/16-20 UNEF 17
Circular Connector Clamp, Straight, Large, CPC Series, 17, Thermoplastic, 17.86 mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 363-182661-1 | 182661-1 | 1363588-182661-1 | A99542-ND | 52R4020 |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Backshells and Cable Clamps | Circular Connector Clamp, Straight, Large, Cpc Series, 17, Thermoplastic, 17.86 Mm Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |