Black Connector Backshell, Cable Clamp 15/16-20 UNEF 17
17 SIZE CPC STD CLAMP Product overview: 182655-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-182655-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334552-182655-1
Category: Connectors, Interconnects>Circul
Packaging: Bag
Type: Backshell, Cable Clamp
Color: Black
Features: Clamp Screws
For Use With/Related Products: CPC Connectors
Material Flammability Rating: UL94 V-0
Standard Package: 100
Shell Size - Insert: 17
Material: Thermoplastic
Includes: 4 pcs - 2 pc Cable Clamp, 2 Screws
Cable Opening: 0.453" (11.51mm)
Diameter - Outside: 1.125" (28.58mm)
Thread Size: 15/16-20 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 182655-1-ND,-C85815-
Base Product Number: 182655
RoHS Status: ROHS3 Compliant
Comm Circular Connect
CONN BCKSH W/CLMP SZ17 15/16-20
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99540-ND | 363-182655-1 | 1334552-182655-1 | 182655-1 | 182655-1 |
| Product Name | Backshells and Cable Clamps | Electronic Connector | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Backshells and Cable Clamps | |
| Geometry | Straight; 180° |