TE Connectivity Backshells and Cable Clamps 182652-1

Description
Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23
Request a Quote Datasheet
Description
Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - A99539-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A99539-ND
Backshells and Cable Clamps A99539-ND
Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23

Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23

Buy Now Datasheet
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 182652-1 - 905618-182652-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 182652-1
905618-182652-1
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 182652-1 905618-182652-1
Manufacturer: TE Connectivity Win Source Part Number: 905618-182652-1 Series: CPC Features: Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23 Package: Bag Family Name: 182652 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: -182652-1-SI, A99539, -CB0437-000-SI, 1826521, -CB0437-000-SI-ND, 182652-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905618-182652-1
Series: CPC
Features: Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23
Package: Bag
Family Name: 182652
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: -182652-1-SI, A99539, -CB0437-000-SI, 1826521, -CB0437-000-SI-ND, 182652-1-ND

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
363-182652-1
Electronic Connector 363-182652-1
23 SIZE CPC STD CLAMP Product overview: 182652-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-182652-1 can be used for catalog matching and distributor lookup.

23 SIZE CPC STD CLAMP Product overview: 182652-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-182652-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
23 Size Cpc Std Clamp Amp - Te Connectivity - 41AJ4829 - Newark, An Avnet Company
Chicago, IL, United States
23 Size Cpc Std Clamp Amp - Te Connectivity
41AJ4829
23 Size Cpc Std Clamp Amp - Te Connectivity 41AJ4829
23 SIZE CPC STD CLAMP

23 SIZE CPC STD CLAMP

Supplier's Site
Backshells and Cable Clamps - 182652-1 - ODG (Origin Data Global)
Shenzhen, China
Backshells and Cable Clamps
182652-1
Backshells and Cable Clamps 182652-1
CONN BCKSH W/CLMP SZ23 1 3/8-18

CONN BCKSH W/CLMP SZ23 1 3/8-18

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99539-ND 905618-182652-1 182652-1 363-182652-1 41AJ4829 182652-1
Product Name Backshells and Cable Clamps Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 182652-1 Electronic Connector 23 Size Cpc Std Clamp Amp - Te Connectivity Backshells and Cable Clamps
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

OBDII female connector to RJ45 overmolded jack - QLC16114 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
BrightConnX™ Rugged MRD - MRDBF05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details