RECEPTACLE CASE
Comm Circular Connect
TE Connectivity 182651-1
TE Connectivity 182651-1
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
4 Pos Circular Crimp Connector, Male, 13A, IP65, Black Product overview: 182651-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182651-1 can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR, HOUSING, PLUG, 4 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182651-1 | 1176170 | A99519-ND | 436-182651-1 | 93F5522 |
| Product Name | Industrial Circular Connectors | Circular Connector Housings | 13A Electronic Connector | Circular Connector, Housing, Plug, 4 Position, Cable; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight | ||||
| Termination | Crimp | Crimp |