TE Connectivity Circular Connector Housings 182649-1

Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A99538-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A99538-ND
Circular Connector Housings A99538-ND
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334510-182649-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334510-182649-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334510-182649-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334510-182649-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 14 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting: Free Hanging (In-Line) Shell Size - Insert: 17-14 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: A99538,182649-1-ND,1 826491 Base Product Number: 182649 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334510-182649-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 14
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 17-14
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: A99538,182649-1-ND,1826491
Base Product Number: 182649
RoHS Status: RoHS Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Industrial Circular Connectors - 1291320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1291320
Industrial Circular Connectors 1291320
TE Connectivity 182649-1

TE Connectivity 182649-1

Supplier's Site
Singapore, Singapore
13A 600V Electronic Connector
436-182649-1
13A 600V Electronic Connector 436-182649-1
14 Pos Circular Connector, Male, Crimp, 13A, 600V, Black Product overview: 182649-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182649-1 can be used for catalog matching and distributor lookup.

14 Pos Circular Connector, Male, Crimp, 13A, 600V, Black Product overview: 182649-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182649-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Plug, Size 17, 14 Position, Free Hanging; Product Range Amp - Te Connectivity - 06WX0148 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 17, 14 Position, Free Hanging; Product Range Amp - Te Connectivity
06WX0148
Circular Connector, Plug, Size 17, 14 Position, Free Hanging; Product Range Amp - Te Connectivity 06WX0148
CIRCULAR CONNECTOR, PLUG, SIZE 17, 14 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 17, 14 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housings - 182649-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
182649-1
Circular Connector Housings 182649-1
CONN PLUG HSG MALE 14POS INLINE

CONN PLUG HSG MALE 14POS INLINE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99538-ND 1334510-182649-1 182649-1 1291320 436-182649-1 06WX0148 182649-1
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Industrial Circular Connectors 13A 600V Electronic Connector Circular Connector, Plug, Size 17, 14 Position, Free Hanging; Product Range Amp - Te Connectivity Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Contact Size (AWG) 16 AWG
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details