Comm Circular Connect
TE Connectivity 182647-1
TE Connectivity 182647-1
4 Pos Circular Connector, 13A, 600V, Female Crimp, Black, IP65 Product overview: 182647-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182647-1 can be used for catalog matching and distributor lookup.
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Win Source Part Number: 1035089-182647-1
Category: Connectors, Interconnects>Circul
Series: CPC Series 1
Type: For Female Sockets
Number of Positions: 4
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Shell Size - Insert: 11-4
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): AC3MM; AC3M; AX3M; 120-1808-000; 97-14S-2P(431); 120-8552-1021826471;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A99537,182647-1-ND,1
Base Product Number: 182647
CIRCULAR CONNECTOR, PLUG, 11-4, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182647-1 | 372226 | 436-182647-1 | A99537-ND | 1035089-182647-1 | 06WX0140 |
| Product Name | Industrial Circular Connectors | 13A 600V Electronic Connector | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Housings | Circular Connector, Plug, 11-4, Free Hanging; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | ||||
| Geometry | Straight; Straight | |||||
| Termination | Crimp | Crimp | ||||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging (In-Line) |