TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings 182645-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334531-182645-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 9 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting: Free Hanging (In-Line) Shell Size - Insert: 13-9 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -182645-1-LSI,-18264 5-1-SI,182645-1-ND,- 182645-1-CSI,1826451 ,A99536 Base Product Number: 182645 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334531-182645-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 9 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting: Free Hanging (In-Line) Shell Size - Insert: 13-9 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -182645-1-LSI,-18264 5-1-SI,182645-1-ND,- 182645-1-CSI,1826451 ,A99536 Base Product Number: 182645 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334531-182645-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334531-182645-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334531-182645-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334531-182645-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 9 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting: Free Hanging (In-Line) Shell Size - Insert: 13-9 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -182645-1-LSI,-18264 5-1-SI,182645-1-ND,- 182645-1-CSI,1826451 ,A99536 Base Product Number: 182645 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334531-182645-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 9
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 13-9
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -182645-1-LSI,-182645-1-SI,182645-1-ND,-182645-1-CSI,1826451,A99536
Base Product Number: 182645
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circular Connector Housings - A99536-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A99536-ND
Circular Connector Housings A99536-ND
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 372254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372254
Industrial Circular Connectors 372254
TE Connectivity 182645-1

TE Connectivity 182645-1

Supplier's Site
Industrial Circular Connectors - 1354460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1354460
Industrial Circular Connectors 1354460
TE Connectivity 182645-1

TE Connectivity 182645-1

Supplier's Site
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 182645-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
182645-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 182645-1
13-9 CPC PLUG

13-9 CPC PLUG

Buy Now
Singapore, Singapore
13A Electronic Connector
436-182645-1
13A Electronic Connector 436-182645-1
9 Pos Circular Connector, 13A, Crimp, Male, Black Nylon Product overview: 182645-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182645-1 can be used for catalog matching and distributor lookup.

9 Pos Circular Connector, 13A, Crimp, Male, Black Nylon Product overview: 182645-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182645-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Swedesboro, NJ, United States
13-9 CPC PLUG

13-9 CPC PLUG

Buy Now
Circular Connector, Plug, Size 13, 9 Position, Cable; Product Range Amp - Te Connectivity - 06WX0139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 13, 9 Position, Cable; Product Range Amp - Te Connectivity
06WX0139
Circular Connector, Plug, Size 13, 9 Position, Cable; Product Range Amp - Te Connectivity 06WX0139
CIRCULAR CONNECTOR, PLUG, SIZE 13, 9 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 13, 9 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334531-182645-1 A99536-ND 372254 182645-1 436-182645-1 182645-1 06WX0139
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Industrial Circular Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted 13A Electronic Connector Circular Connector, Plug, Size 13, 9 Position, Cable; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount
Contact Size (AWG) 16 AWG
Gender Female / Jack Male / Plug Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

OEM ODM OBDII connectors with right angel pins - QLC16050 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details