16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Comm Circular Connect
16 Pos Crimp Plug Connector, 13A, IP65, -55°C to 105°C Product overview: 182642-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182642-1 can be used for catalog matching and distributor lookup.
TE Connectivity 182642-1
TE Connectivity 182642-1
CONN PLG HSG FMALE 16POS INLINE
CIRCULAR CONNECTOR, PLUG, 17-16, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts;
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99535-ND | 182642-1 | 436-182642-1 | 372282 | 182642-1 | 06WX0138 |
| Product Name | Circular Connector Housings | 13A Electronic Connector | Industrial Circular Connectors | Circular Connector Housings | Circular Connector, Plug, 17-16, Cable; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | In-line | Free Hanging (In-Line) | |||
| Gender | Female / Jack | Female / Jack | Male / Plug | |||
| Termination | Crimp | Crimp |