TE Connectivity Mil Spec Circular Connectors 182641-1

Description
Housing,rcpt,series 1,shell size 17, 14W
Request a Quote Datasheet
Description
Housing,rcpt,series 1,shell size 17, 14W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 6806722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
6806722
Mil Spec Circular Connectors 6806722
Housing,rcpt,series 1,shell size 17, 14W

Housing,rcpt,series 1,shell size 17, 14W

Supplier's Site
Mil Spec Circular Connectors - 6806722P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
6806722P
Mil Spec Circular Connectors 6806722P
Housing,rcpt,series 1,shell size 17, 14W

Housing,rcpt,series 1,shell size 17, 14W

Supplier's Site
Mil Spec Circular Connectors - 1648860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
1648860
Mil Spec Circular Connectors 1648860
Housing,rcpt,series 1,shell size 17, 14W

Housing,rcpt,series 1,shell size 17, 14W

Supplier's Site
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334564-182641-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334564-182641-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334564-182641-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334564-182641-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 14 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 25 Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 17-14 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 182641-1-ND,1826411, A99534 Base Product Number: 182641 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334564-182641-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 14
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 25
Mounting: Panel Mount
Mounting Feature: Flange
Shell Size - Insert: 17-14
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 182641-1-ND,1826411,A99534
Base Product Number: 182641
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-182641-1
Electronic Connector 436-182641-1
14 Pos Circular Receptacle, CRIMP, Panel Mount, Black Thermoplastic Product overview: 182641-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182641-1 can be used for catalog matching and distributor lookup.

14 Pos Circular Receptacle, CRIMP, Panel Mount, Black Thermoplastic Product overview: 182641-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182641-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A99534-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A99534-ND
Circular Connector Housings A99534-ND
14 Position Circular Connector Receptacle Housing Panel Mount

14 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Receptacle, 17-14, Panel; Product Range Te Connectivity - 52R4019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-14, Panel; Product Range Te Connectivity
52R4019
Circular Connector, Receptacle, 17-14, Panel; Product Range Te Connectivity 52R4019
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-14, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housings - 182641-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
182641-1
Circular Connector Housings 182641-1
CONN RCPT HSG FMALE 14POS PNL MT

CONN RCPT HSG FMALE 14POS PNL MT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6806722 6806722P 1648860 182641-1 1334564-182641-1 436-182641-1 A99534-ND 52R4019 182641-1
Product Name Mil Spec Circular Connectors Mil Spec Circular Connectors Mil Spec Circular Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Housings Electronic Connector Circular Connector Housings Circular Connector, Receptacle, 17-14, Panel; Product Range Te Connectivity Circular Connector Housings
Category Military Connector
Gender Male / Plug; Female / Jack Female / Jack Male / Plug; Female / Jack
Mounting Panel mount, surface mount Cable mount Panel Mount Panel Mount Panel Mount
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data