TE Connectivity Push Button Switches 1825539-4

Description
Body Features Actuator Color : Red Actuator Force : 113.4 - 198.5 G  [4 - 7 OZ ] Actuator Material : Polyamide Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Cap Color : Red Case Material : Steel Seal Type : Hermetically Sealed Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Detent Style : Audible ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .1 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 4.06 MM  [.16 INCH ] Button Width : 4.06 MM  [.16 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 50 Housing Features Low Profile : No Process Sealed : Yes Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 UNS-2A Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Plunger Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Wire Lugs Usage Conditions Temperature Rating : Standard
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 113.4 - 198.5 G  [4 - 7 OZ ] Actuator Material : Polyamide Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Cap Color : Red Case Material : Steel Seal Type : Hermetically Sealed Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Detent Style : Audible ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .1 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 4.06 MM  [.16 INCH ] Button Width : 4.06 MM  [.16 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 50 Housing Features Low Profile : No Process Sealed : Yes Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 UNS-2A Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Plunger Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Wire Lugs Usage Conditions Temperature Rating : Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1825539-4 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1825539-4
Push Button Switches 1825539-4
Body Features Actuator Color : Red Actuator Force : 113.4 - 198.5 G  [4 - 7 OZ ] Actuator Material : Polyamide Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Cap Color : Red Case Material : Steel Seal Type : Hermetically Sealed Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Detent Style : Audible ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .1 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 4.06 MM  [.16 INCH ] Button Width : 4.06 MM  [.16 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 50 Housing Features Low Profile : No Process Sealed : Yes Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 UNS-2A Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Plunger Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Wire Lugs Usage Conditions Temperature Rating : Standard

Body Features


  • Actuator Color : Red
  • Actuator Force : 113.4 - 198.5 G  [4 - 7 OZ ]
  • Actuator Material : Polyamide
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Cap Color : Red
  • Case Material : Steel
  • Seal Type : Hermetically Sealed

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Detent Style : Audible
  • ESD Grounding Terminal : Without
  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : NO, Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Push Button Switch Contact Current Rating (AMP) : .1
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Actuator Length : 4.06 MM  [.16 INCH ]
  • Button Width : 4.06 MM  [.16 INCH ]

Electrical Characteristics


  • Push Button Switch Voltage Rating (VDC) : 50

Housing Features


  • Low Profile : No
  • Process Sealed : Yes

Mechanical Attachment


  • Mounting Angle : Vertical
  • Push Button Switch Mounting Type : Panel
  • Screw & Hole Thread Size : 1/4-40 UNS-2A

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Plunger
  • Dust Proof : No
  • Illuminated : No
  • Push Button Switch Product Type : Switch
  • Switch Type : Pushbutton

Termination Features


  • Termination Type : Wire Lugs

Usage Conditions


  • Temperature Rating : Standard
Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
1825539-4
Pushbutton Switches 1825539-4
Pushbutton Switches MSPM101CS104

Pushbutton Switches MSPM101CS104

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1825539-4 1825539-4
Product Name Push Button Switches Pushbutton Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Wire Lugs Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2483581-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213766-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-1825096-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
5 suppliers
Push Button Switches - 1-2317570-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details